DIODES Incorporated 3.3V 300MA Voltage Regulator IC AP2125KC-3.3TRG1

Description
IC REG LINEAR 3.3V 300MA SC82 Product overview: AP2125KC-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KC-3.3TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA SC82 Product overview: AP2125KC-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KC-3.3TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 300MA Voltage Regulator IC - 776-AP2125KC-3.3TRG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-AP2125KC-3.3TRG1
3.3V 300MA Voltage Regulator IC 776-AP2125KC-3.3TRG1
IC REG LINEAR 3.3V 300MA SC82 Product overview: AP2125KC-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KC-3.3TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SC82 Product overview: AP2125KC-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KC-3.3TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2125KC-3.3TRG1 - 861333-AP2125KC-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2125KC-3.3TRG1
861333-AP2125KC-3.3TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2125KC-3.3TRG1 861333-AP2125KC-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861333-AP2125KC-3.3T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82 Package: Reel - TR Package: SC-82 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-82 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861333-AP2125KC-3.3TRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
Package: Reel - TR
Package: SC-82
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-82
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear - AP2125KC-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2125KC-3.3TRG1
Voltage Regulators - Linear AP2125KC-3.3TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2125KC-3.3TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2125KC-3.3TRG1
IC REG LINEAR 3.3V 300MA SC82

IC REG LINEAR 3.3V 300MA SC82

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2125KC-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2125KC-3.3TRG1
PMIC - Voltage Regulators - Linear AP2125KC-3.3TRG1
IC REG LINEAR 3.3V 300MA SC82

IC REG LINEAR 3.3V 300MA SC82

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2125KC-3.3TRG1 861333-AP2125KC-3.3TRG1 AP2125KC-3.3TRG1 AP2125KC-3.3TRG1 AP2125KC-3.3TRG1
Product Name 3.3V 300MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2125KC-3.3TRG1 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-82 Other; SC-82
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data