Manufacturer: Diodes Incorporated
Win Source Part Number: 1017588-AP2125KC-2.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6215B282NR; AP2125KC-2.8TRE1; NCV663SQ27T1;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC REG LINEAR 2.8V 300MA SC82 Product overview: AP2125KC-2.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2125KC-2.8TRG1
IC REG LINEAR 2.8V 300MA SC82
IC REG LINEAR 2.8V 300MA SC82
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017588-AP2125KC-2.8TRG1 | 776-AP2125KC-2.8TRG1 | AP2125KC-2.8TRG1 | AP2125KC-2.8TRG1 | AP2125KC-2.8TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2125KC-2.8TRG1 | 2.8V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-82 | Other; Tape & Reel (TR) | Other; SC-82 | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |