Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
IC REG LINEAR 2.5V 300MA SC82
IC REG LINEAR 2.5V 300MA SC82
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2125KC-2.5TRE1 | AP2125KC-2.5TRE1 | AP2125KC-2.5TRE1 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; SC-82 | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |