IC REG LINEAR 1.8V 300MA SC82
IC REG LINEAR 1.8V 300MA SC82
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-82
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2125KC-1.8TRE1 | AP2125KC-1.8TRE1 | AP2125KC-1.8TRE1 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IQ | 9.00E-5 amps | 9.00E-5 amps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |