Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 4.15V 300MA SOT23
IC REG LINEAR 4.15V 300MA SOT23
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2125AN-4.15TRG1 | AP2125AN-4.15TRG1 | AP2125AN-4.15TRG1 | AP2125AN-4.15TRG1 |
| Product Name | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Life Cycle Stage | Discontinued at Digi-Key | |||
| Output Voltage | 4.15 to ? volts | 4.15 volts |