LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 2.8V 360MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 360mA SOT-23-3
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2125AN-2.8TRG1 | AP2125AN-2.8TRG1 | AP2125AN-2.8TRG1 |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| IOUT | 0.3600 amps | 0.3600 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Discontinued at Digi-Key |