LDO Voltage Regulators LDO CMOS LowCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 360mA TSOT-25
IC REG LINEAR 2.8V 360MA TSOT25
IC REG LINEAR 2.8V 360MA TSOT25
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2125AK-2.8TRG1 | AP2125AK-2.8TRG1 | AP2125AK-2.8TRG1 | AP2125AK-2.8TRG1 |
| Product Name | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Life Cycle Stage | Active | |||
| Output Voltage | 2.8 to ? volts | 2.8 volts | ||
| IOUT | 0.3600 amps | 0.3600 amps | 0.3600 amps |