LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 3.2V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.2V 150MA SOT23-5
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2122AK-3.2TRE1 | AP2122AK-3.2TRE1 | AP2122AK-3.2TRE1 | AP2122AK-3.2TRE1 |
| Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage | 3.2 volts | 3.2 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 5.00E-5 amps | 5.00E-5 amps | ||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 |