IC REG LINEAR 2.8V 150MA SOT23-5 Product overview: AP2122AK-2.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2122AK-2.8TRE1
Manufacturer: Diodes Incorporated
Win Source Part Number: 1316960-AP2122AK-2.8
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
PSRR: 70dB (10kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AP2122
RoHS Status: RoHS Compliant
Voltage Dropout (Max): 0.4V @ 150mA
IC REG LINEAR 2.8V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators LDO CMOS LowCurr
IC REG LINEAR 2.8V 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2122AK-2.8TRE1 | 1316960-AP2122AK-2.8TRE1 | AP2122AK-2.8TRE1 | AP2122AK-2.8TRE1 | AP2122AK-2.8TRE1 | AP2122AK-2.8TRE1 |
| Product Name | 2.8V 150MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 to ? volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 volts | ? to 6 volts |