IC REG LINEAR 1.5V 150MA SOT23-5
IC REG LINEAR 1.5V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Voltage Regulators LDO CMOS LowCurr
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2122AK-1.5TRE1 | AP2122AK-1.5TRE1 | AP2122AK-1.5TRE1 | AP2122AK-1.5TRE1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage | 1.5 volts | 1.5 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 5.00E-5 amps | 5.00E-5 amps | ||
| Special Features | Enable | |||
| Output Voltage Type | Fixed; Fixed |