DIODES Incorporated 2.5V 0.2A LDO Voltage Regulator IC AP2121N-2.5TRE1

Description
IC REG LDO 2.5V 0.2A Product overview: AP2121N-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-2.5TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 0.2A Product overview: AP2121N-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-2.5TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 0.2A LDO Voltage Regulator IC
699-AP2121N-2.5TRE1
2.5V 0.2A LDO Voltage Regulator IC 699-AP2121N-2.5TRE1
IC REG LDO 2.5V 0.2A Product overview: AP2121N-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-2.5TRE1 can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 0.2A Product overview: AP2121N-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-2.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-2.5TRE1 - 1017580-AP2121N-2.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-2.5TRE1
1017580-AP2121N-2.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-2.5TRE1 1017580-AP2121N-2.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017580-AP2121N-2.5T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Control Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017580-AP2121N-2.5TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear - AP2121N-2.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2121N-2.5TRE1
Voltage Regulators - Linear AP2121N-2.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2121N-2.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2121N-2.5TRE1
PMIC - Voltage Regulators - Linear AP2121N-2.5TRE1
IC REG LINEAR 2.5V 200MA SOT23-3

IC REG LINEAR 2.5V 200MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2121N-2.5TRE1
LDO Voltage Regulators AP2121N-2.5TRE1
LDO Voltage Regulators HS Ext Low LDO Reg 0.2A 0.25V 25uA 70dB

LDO Voltage Regulators HS Ext Low LDO Reg 0.2A 0.25V 25uA 70dB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP2121N-2.5TRE1 1017580-AP2121N-2.5TRE1 AP2121N-2.5TRE1 AP2121N-2.5TRE1 AP2121N-2.5TRE1
Product Name 2.5V 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2121N-2.5TRE1 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.5000 volts 0.5000 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data