DIODES Incorporated 1.3V 200MA SOT23 LDO Voltage Regulator IC AP2121N-1.3TRE1

Description
IC REG LINEAR 1.3V 200MA SOT23-3 Product overview: AP2121N-1.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-1.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.3V 200MA SOT23-3 Product overview: AP2121N-1.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-1.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 200MA SOT23 LDO Voltage Regulator IC
699-AP2121N-1.3TRE1
1.3V 200MA SOT23 LDO Voltage Regulator IC 699-AP2121N-1.3TRE1
IC REG LINEAR 1.3V 200MA SOT23-3 Product overview: AP2121N-1.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-1.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.3V 200MA SOT23-3 Product overview: AP2121N-1.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2121N-1.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-1.3TRE1 - 861331-AP2121N-1.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-1.3TRE1
861331-AP2121N-1.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2121N-1.3TRE1 861331-AP2121N-1.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 861331-AP2121N-1.3TR E1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861331-AP2121N-1.3TRE1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2121N-1.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2121N-1.3TRE1
PMIC - Voltage Regulators - Linear AP2121N-1.3TRE1
IC REG LINEAR 1.3V 200MA SOT23-3

IC REG LINEAR 1.3V 200MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2121N-1.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2121N-1.3TRE1
Voltage Regulators - Linear AP2121N-1.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AP2121N-1.3TRE1 861331-AP2121N-1.3TRE1 AP2121N-1.3TRE1 AP2121N-1.3TRE1
Product Name 1.3V 200MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2121N-1.3TRE1 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Polarity Positive
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data