IC REG LINEAR 3.3V 200MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
LDO Voltage Regulators LDO CMOS LowCurr 100mA 150mV 70dB
IC REG LINEAR 3.3V 200MA SOT23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2121AK-3.3TRG1-1 | AP2121AK-3.3TRG1-1 | AP2121AK-3.3TRG1-1 | AP2121AK-3.3TRG1-1 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active |