DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1 AP2121AK-3.2TRE1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017574-AP2121AK-3.2 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017574-AP2121AK-3.2 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1 - 1017574-AP2121AK-3.2TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1
1017574-AP2121AK-3.2TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1 1017574-AP2121AK-3.2TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017574-AP2121AK-3.2 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017574-AP2121AK-3.2TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2121AK-3.2TRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2121AK-3.2TRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2121AK-3.2TRE1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.2V 200MA SOT23 Voltage Regulator IC
776-AP2121AK-3.2TRE1
3.2V 200MA SOT23 Voltage Regulator IC 776-AP2121AK-3.2TRE1
IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: AP2121AK-3.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2121AK-3.2TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: AP2121AK-3.2TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2121AK-3.2TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2121AK-3.2TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2121AK-3.2TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2121AK-3.2TRE1
IC REG LINEAR 3.2V 200MA SOT23-5

IC REG LINEAR 3.2V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2121AK-3.2TRE1
PMIC - Voltage Regulators - Linear AP2121AK-3.2TRE1
IC REG LINEAR 3.2V 200MA SOT23-5

IC REG LINEAR 3.2V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2121AK-3.2TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2121AK-3.2TRE1
Voltage Regulators - Linear AP2121AK-3.2TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2121AK-3.2TRE1
LDO Voltage Regulators AP2121AK-3.2TRE1
LDO Voltage Regulators LDO CMOS LowCurr

LDO Voltage Regulators LDO CMOS LowCurr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1017574-AP2121AK-3.2TRE1 AP2121AK-3.2TRE1-ND 776-AP2121AK-3.2TRE1 AP2121AK-3.2TRE1 AP2121AK-3.2TRE1 AP2121AK-3.2TRE1 AP2121AK-3.2TRE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-3.2TRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.2V 200MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ARM-5-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LDO Voltage Regulator IC - 85-BQ25060DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.2 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers