DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2121AK-2.8TRE1

Description
IC REG LINEAR 2.8V 200MA SOT23-5
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 200MA SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2121AK-2.8TRE1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2121AK-2.8TRE1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2121AK-2.8TRE1CT-ND
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2121AK-2.8TRE1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2121AK-2.8TRE1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2121AK-2.8TRE1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.8V 200MA SOT23 Voltage Regulator IC
776-AP2121AK-2.8TRE1
2.8V 200MA SOT23 Voltage Regulator IC 776-AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5 Product overview: AP2121AK-2.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2121AK-2.8TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA SOT23-5 Product overview: AP2121AK-2.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2121AK-2.8TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-2.8TRE1 - 051753-AP2121AK-2.8TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-2.8TRE1
051753-AP2121AK-2.8TRE1
PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-2.8TRE1 051753-AP2121AK-2.8TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 051753-AP2121AK-2.8T RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (1kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051753-AP2121AK-2.8TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 50μA
PSRR: 70dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2121AK-2.8TRE1
LDO Voltage Regulators AP2121AK-2.8TRE1
LDO Voltage Regulators 200mA CMOS LDO 2.8V 150mV

LDO Voltage Regulators 200mA CMOS LDO 2.8V 150mV

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2121AK-2.8TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2121AK-2.8TRE1
PMIC - Voltage Regulators - Linear AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2121AK-2.8TRE1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2121AK-2.8TRE1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2121AK-2.8TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2121AK-2.8TRE1
Voltage Regulators - Linear AP2121AK-2.8TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 2.8V 200MA SOT23-5 - 233-AP2121AK-2.8TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 200MA SOT23-5
233-AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5 233-AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2121AK-2.8TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2121AK-2.8TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2121AK-2.8TRE1
IC REG LINEAR 2.8V 200MA SOT23-5

IC REG LINEAR 2.8V 200MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-AP2121AK-2.8TRE1CT-ND 776-AP2121AK-2.8TRE1 051753-AP2121AK-2.8TRE1 AP2121AK-2.8TRE1 AP2121AK-2.8TRE1 AP2121AK-2.8TRE1 AP2121AK-2.8TRE1 233-AP2121AK-2.8TRE1 AP2121AK-2.8TRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 200MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2121AK-2.8TRE1 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR 2.8V 200MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data