Manufacturer: Diodes Incorporated
Win Source Part Number: 1017567-AP2120N-1.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 50μA
PSRR: 65dB (1kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.5V 150MA SOT23 Product overview: AP2120N-1.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2120N-1.5TRG1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
IC REG LINEAR 1.5V 150MA SOT23
LDO Voltage Regulators HS Ext Low LDO Reg 0.15A 0.3V 25uA 65dB
IC REG LINEAR 1.5V 150MA SOT23
IC REG LINEAR 1.5V 150MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1017567-AP2120N-1.5TRG1 | 776-AP2120N-1.5TRG1 | AP2120N-1.5TRG1-ND | AP2120N-1.5TRG1 | AP2120N-1.5TRG1 | AP2120N-1.5TRG1 | AP2120N-1.5TRG1 | AP2120N-1.5TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP2120N-1.5TRG1 | 1.5V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |