DIODES Incorporated 3.3V 1A SOT89 Voltage Regulator IC AP2115R5A-3.3TRG1

Description
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: AP2115R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-3.3TRG 1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: AP2115R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-3.3TRG 1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2115R5A-3.3TRG1 is a low dropout linear regulator designed to deliver a guaranteed output current of 1A. It operates with a maximum input voltage of 6V and provides a fixed output voltage of 3.3V. The device features low dropout voltage of 450mV at 1A output, ensuring efficient performance in power-sensitive applications. With an output voltage accuracy of ±1.5%, the AP2115R5A-3.3TRG1 offers excellent load and line regulation, making it suitable for various applications including LCD monitors and TVs. The regulator has a low quiescent current of 90µA and a low output noise of 30µV RMS, contributing to its overall efficiency and performance. Protection features include over current and over temperature safeguards, along with fold-back short current protection of 50mA. The device operates within a temperature range of -40°C to 85°C and is available in SOT-89-5 packaging. This product is suitable for engineers looking for a reliable and efficient voltage regulator for their projects.

Datasheet Summary
Powered by GS/AI

The AP2115R5A-3.3TRG1 is a low dropout linear regulator designed to deliver a guaranteed output current of 1A. It operates with a maximum input voltage of 6V and provides a fixed output voltage of 3.3V. The device features low dropout voltage of 450mV at 1A output, ensuring efficient performance in power-sensitive applications. With an output voltage accuracy of ±1.5%, the AP2115R5A-3.3TRG1 offers excellent load and line regulation, making it suitable for various applications including LCD monitors and TVs. The regulator has a low quiescent current of 90µA and a low output noise of 30µV RMS, contributing to its overall efficiency and performance. Protection features include over current and over temperature safeguards, along with fold-back short current protection of 50mA. The device operates within a temperature range of -40°C to 85°C and is available in SOT-89-5 packaging. This product is suitable for engineers looking for a reliable and efficient voltage regulator for their projects.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A SOT89 Voltage Regulator IC
776-AP2115R5A-3.3TRG1
3.3V 1A SOT89 Voltage Regulator IC 776-AP2115R5A-3.3TRG1
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: AP2115R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-3.3TRG 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A SOT89-5 Product overview: AP2115R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-3.3TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-3.3TRG1 - 1017564-AP2115R5A-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-3.3TRG1
1017564-AP2115R5A-3.3TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-3.3TRG1 1017564-AP2115R5A-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017564-AP2115R5A-3. 3TRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.75V @ 1A Operating Supply Current: 90μA PSRR: 65dB (100Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017564-AP2115R5A-3.3TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.75V @ 1A
Operating Supply Current: 90μA
PSRR: 65dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-3.3TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-3.3TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-3.3TRG1DKR-ND
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-3.3TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-3.3TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-3.3TRG1CT-ND
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-3.3TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-3.3TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-3.3TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear - AP2115R5A-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2115R5A-3.3TRG1
Voltage Regulators - Linear AP2115R5A-3.3TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2115R5A-3.3TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2115R5A-3.3TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2115R5A-3.3TRG1
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2115R5A-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2115R5A-3.3TRG1
PMIC - Voltage Regulators - Linear AP2115R5A-3.3TRG1
IC REG LINEAR 3.3V 1A SOT89-5

IC REG LINEAR 3.3V 1A SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AP2115R5A-3.3TRG1 1017564-AP2115R5A-3.3TRG1 31-AP2115R5A-3.3TRG1DKR-ND AP2115R5A-3.3TRG1 AP2115R5A-3.3TRG1 AP2115R5A-3.3TRG1
Product Name 3.3V 1A SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-3.3TRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-5 SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data