DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2115R5A-2.5TRG1

Description
IC REG LINEAR 2.5V 1A SOT89-5
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 1A SOT89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-2.5TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-2.5TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-2.5TRG1CT-ND
IC REG LINEAR 2.5V 1A SOT89-5

IC REG LINEAR 2.5V 1A SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-2.5TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-2.5TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-2.5TRG1DKR-ND
IC REG LINEAR 2.5V 1A SOT89-5

IC REG LINEAR 2.5V 1A SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2115R5A-2.5TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2115R5A-2.5TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2115R5A-2.5TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet
Singapore, Singapore
2.5V 1A SOT89 Voltage Regulator IC
776-AP2115R5A-2.5TRG1
2.5V 1A SOT89 Voltage Regulator IC 776-AP2115R5A-2.5TRG1
IC REG LINEAR 2.5V 1A SOT89-5 Product overview: AP2115R5A-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-2.5TRG 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A SOT89-5 Product overview: AP2115R5A-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-2.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-2.5TRG1 - 911521-AP2115R5A-2.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-2.5TRG1
911521-AP2115R5A-2.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-2.5TRG1 911521-AP2115R5A-2.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 911521-AP2115R5A-2.5 TRG1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: AP2115 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911521-AP2115R5A-2.5TRG1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP2115
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear - AP2115R5A-2.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2115R5A-2.5TRG1
Voltage Regulators - Linear AP2115R5A-2.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2115R5A-2.5TRG1
LDO Voltage Regulators AP2115R5A-2.5TRG1
LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 65dB

LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 65dB

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2115R5A-2.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2115R5A-2.5TRG1
PMIC - Voltage Regulators - Linear AP2115R5A-2.5TRG1
IC REG LINEAR 2.5V 1A SOT89-5

IC REG LINEAR 2.5V 1A SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2115R5A-2.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2115R5A-2.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2115R5A-2.5TRG1
IC REG LINEAR 2.5V 1A SOT89-5

IC REG LINEAR 2.5V 1A SOT89-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 31-AP2115R5A-2.5TRG1CT-ND 776-AP2115R5A-2.5TRG1 911521-AP2115R5A-2.5TRG1 AP2115R5A-2.5TRG1 AP2115R5A-2.5TRG1 AP2115R5A-2.5TRG1 AP2115R5A-2.5TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 1A SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-2.5TRG1 Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5 SOT89; Other; SOT-89-5/6 SOT89
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data