The AP2115R5A-1.8TRG1 is a low dropout linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 1.8V with a minimum continuous load current of 1A. It features an output voltage accuracy of ±1.5% and operates with a low dropout voltage of approximately 450mV at full load. The device is stable with a minimum output capacitance of 4.7µF, compatible with ceramic, tantalum, and aluminum electrolytic capacitors. This regulator offers excellent line regulation of 0.02%/V (typical) and load regulation of 0.2%/A across its output range. It has a low quiescent current of 60µA and produces low output noise of 30µV RMS. The AP2115R5A-1.8TRG1 includes fold-back short circuit protection and operates over a temperature range of -40°C to 85°C. It is available in a SOT-89-5 package, making it suitable for applications such as LCD monitors, LCD TVs, and set-top boxes.
IC REG LINEAR 1.8V 1A SOT89-5 Product overview: AP2115R5A-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2115R5A-1.8TRG
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017563-AP2115R5A-1.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.75V @ 1A
Operating Supply Current: 75μA
PSRR: 68dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 65dB
IC REG LINEAR 1.8V 1A SOT89-5
IC REG LINEAR 1.8V 1A SOT89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AP2115R5A-1.8TRG1 | AP2115R5A-1.8TRG1-ND | 1017563-AP2115R5A-1.8TRG1 | AP2115R5A-1.8TRG1 | AP2115R5A-1.8TRG1 | AP2115R5A-1.8TRG1 | AP2115R5A-1.8TRG1 |
| Product Name | 1.8V 1A SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP2115R5A-1.8TRG1 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5 | SOT89; Other; SOT-89-5/6 | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |