The AP2115M-2.5TRG1 is a low dropout linear voltage regulator designed to provide a fixed output voltage of 2.5V with a minimum continuous load current of 1A. It features an output voltage accuracy of ±1.5% and low dropout voltage of approximately 450mV at 1A output. The device is stable with a minimum output capacitance of 4.7µF, compatible with ceramic, tantalum, and aluminum electrolytic capacitors. This regulator offers excellent line regulation of 0.02%/V (typical) and load regulation of 0.2%/A across a load range from 1mA to 1A. It operates with a low quiescent current of 60µA and has a low output noise of 30µV RMS. The AP2115M-2.5TRG1 includes features such as fold-back short current protection, over-temperature shutdown protection, and operates over a temperature range of -40°C to 85°C. It is available in SOT-89-5 and SOIC-8 packages, making it suitable for various applications including LCD monitors and TVs.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC REG LINEAR 2.5V 1A 8SOIC
IC REG LINEAR 2.5V 1A 8SOIC
LDO Voltage Regulators LDO CMOS HiCurr
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2115M-2.5TRG1-ND | AP2115M-2.5TRG1 | AP2115M-2.5TRG1 | AP2115M-2.5TRG1 | AP2115M-2.5TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |