DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2114S-1.2TRG1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2114S-1.2TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2114S-1.2TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2114S-1.2TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet
Singapore, Singapore
1.2V 1A Voltage Regulator IC
776-AP2114S-1.2TRG1
1.2V 1A Voltage Regulator IC 776-AP2114S-1.2TRG1
IC REG LINEAR 1.2V 1A TO263 Product overview: AP2114S-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2114S-1.2TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 1A TO263 Product overview: AP2114S-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2114S-1.2TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2114S-1.2TRG1 - 861325-AP2114S-1.2TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2114S-1.2TRG1
861325-AP2114S-1.2TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2114S-1.2TRG1 861325-AP2114S-1.2TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861325-AP2114S-1.2TR G1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: AP2114 Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861325-AP2114S-1.2TRG1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP2114
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2114S-1.2TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2114S-1.2TRG1
PMIC - Voltage Regulators - Linear AP2114S-1.2TRG1
IC REG LINEAR 1.2V 1A TO263

IC REG LINEAR 1.2V 1A TO263

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2114S-1.2TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2114S-1.2TRG1
Voltage Regulators - Linear AP2114S-1.2TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2114S-1.2TRG1
LDO Voltage Regulators AP2114S-1.2TRG1
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet
IC REG LINEAR 1.2V 1A TO263-3 - 233-AP2114S-1.2TRG1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 1A TO263-3
233-AP2114S-1.2TRG1
IC REG LINEAR 1.2V 1A TO263-3 233-AP2114S-1.2TRG1
IC REG LINEAR 1.2V 1A TO263-3

IC REG LINEAR 1.2V 1A TO263-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2114S-1.2TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2114S-1.2TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2114S-1.2TRG1
IC REG LINEAR 1.2V 1A TO263

IC REG LINEAR 1.2V 1A TO263

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP2114S-1.2TRG1-ND 776-AP2114S-1.2TRG1 861325-AP2114S-1.2TRG1 AP2114S-1.2TRG1 AP2114S-1.2TRG1 AP2114S-1.2TRG1 233-AP2114S-1.2TRG1 AP2114S-1.2TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2114S-1.2TRG1 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 1.2V 1A TO263-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data