DIODES Incorporated Integrated Circuits(ICs) AP2114MP-ADJTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181304-AP2114MP-ADJT RG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP2114 Alternative Parts (Cross-Reference): RT9047GG5; AP2114MP-ADJG1; AP7168-SPG-13; IRU1010CPTR; IRU1010CY; IRU1010CD; IRU1010CP; Introduction Date: January 13, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 181304-AP2114MP-ADJT RG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP2114 Alternative Parts (Cross-Reference): RT9047GG5; AP2114MP-ADJG1; AP7168-SPG-13; IRU1010CPTR; IRU1010CY; IRU1010CD; IRU1010CP; Introduction Date: January 13, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 181304-AP2114MP-ADJTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181304-AP2114MP-ADJTRG1
Integrated Circuits(ICs) 181304-AP2114MP-ADJTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 181304-AP2114MP-ADJT RG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AP2114 Alternative Parts (Cross-Reference): RT9047GG5; AP2114MP-ADJG1; AP7168-SPG-13; IRU1010CPTR; IRU1010CY; IRU1010CD; IRU1010CP; Introduction Date: January 13, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 181304-AP2114MP-ADJTRG1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AP2114
Alternative Parts (Cross-Reference): RT9047GG5; AP2114MP-ADJG1; AP7168-SPG-13; IRU1010CPTR; IRU1010CY; IRU1010CD; IRU1010CP;
Introduction Date: January 13, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.8V 5V 1A LDO Voltage Regulator IC
699-AP2114MP-ADJTRG1
0.8V 5V 1A LDO Voltage Regulator IC 699-AP2114MP-ADJTRG1
LDO Regulator Pos 0.8V to 5V 1A 8-Pin PSOP EP T/R Product overview: AP2114MP-ADJTRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114MP-ADJTRG1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 0.8V to 5V 1A 8-Pin PSOP EP T/R Product overview: AP2114MP-ADJTRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114MP-ADJTRG1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 181304-AP2114MP-ADJTRG1 699-AP2114MP-ADJTRG1
Product Name Integrated Circuits(ICs) 0.8V 5V 1A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details