LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 50mA
IC REG LINEAR 2.5V 1A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2114DA-2.5TRG1 | AP2114DA-2.5TRG1 | AP2114DA-2.5TRG1 |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| IOUT | 1 amps | 1 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | Removed; Obsolete |