IC REG LINEAR 1.8V 1A TO252-2 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 Product overview: AP2114D-1.8TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, TO252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114D-1.8TRG1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 1A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-AP2114D-1.8TRG1 | AP2114D-1.8TRG1 | AP2114D-1.8TRG1 |
| Product Name | 1.8V 1A TO252 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps |
| VIN | 6 volts | ? to 6 volts |