DIODES Incorporated 1.2V 1A LDO Voltage Regulator IC AP2114D-1.2TRG1

Description
IC REG LDO 1.2V 1A Product overview: AP2114D-1.2TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114D-1.2TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.2V 1A Product overview: AP2114D-1.2TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114D-1.2TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1A LDO Voltage Regulator IC
699-AP2114D-1.2TRG1
1.2V 1A LDO Voltage Regulator IC 699-AP2114D-1.2TRG1
IC REG LDO 1.2V 1A Product overview: AP2114D-1.2TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114D-1.2TRG1 can be used for catalog matching and distributor lookup.

IC REG LDO 1.2V 1A Product overview: AP2114D-1.2TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AP2114D-1.2TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2114D-1.2TRG1 - 199164-AP2114D-1.2TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2114D-1.2TRG1
199164-AP2114D-1.2TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2114D-1.2TRG1 199164-AP2114D-1.2TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 199164-AP2114D-1.2TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-252-2 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 75μA PSRR: 68dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199164-AP2114D-1.2TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-2
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 75μA
PSRR: 68dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - AP2114D-1.2TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2114D-1.2TRG1
Voltage Regulators - Linear AP2114D-1.2TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2114D-1.2TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2114D-1.2TRG1
PMIC - Voltage Regulators - Linear AP2114D-1.2TRG1
IC REG LINEAR 1.2V 1A TO252-2

IC REG LINEAR 1.2V 1A TO252-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2114D-1.2TRG1
LDO Voltage Regulators AP2114D-1.2TRG1
LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 65dB

LDO Voltage Regulators 1A LN CMOS LDO 0.45V 60uA 65dB

Buy Now Datasheet
LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R - 233-AP2114D-1.2TRG1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R
233-AP2114D-1.2TRG1
LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R 233-AP2114D-1.2TRG1
LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R

LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AP2114D-1.2TRG1 199164-AP2114D-1.2TRG1 AP2114D-1.2TRG1 AP2114D-1.2TRG1 AP2114D-1.2TRG1 233-AP2114D-1.2TRG1
Product Name 1.2V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AP2114D-1.2TRG1 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators LDO Regulator Pos 1.2V 1A 3-Pin TO-252 T/R
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; TO-252-2 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.3 volts 1.3 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Power Management IC - 713-BQ27541DRZT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
IOUT 0.2500 amps
View Details
2 suppliers
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details