DIODES Incorporated LDO Voltage Regulator IC AP2113MTR-G1

Description
IC REG LDO DC FAN 1OUT 8SOIC Product overview: AP2113MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO DC FAN 1OUT 8SOIC Product overview: AP2113MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
750-AP2113MTR-G1
LDO Voltage Regulator IC 750-AP2113MTR-G1
IC REG LDO DC FAN 1OUT 8SOIC Product overview: AP2113MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113MTR-G1 can be used for catalog matching and distributor lookup.

IC REG LDO DC FAN 1OUT 8SOIC Product overview: AP2113MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113MTR-G1 - 051744-AP2113MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113MTR-G1
051744-AP2113MTR-G1
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113MTR-G1 051744-AP2113MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 051744-AP2113MTR-G1 Packaging: Reel - TR Applications: LDO, DC Fan Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 1.6 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051744-AP2113MTR-G1
Packaging: Reel - TR
Applications: LDO, DC Fan
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 1
Output Voltage: 1.6 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2113MTR-G1
LDO Voltage Regulators AP2113MTR-G1
LDO Voltage Regulators 600mA CMOS LDO 2.5V to 5V 50mA

LDO Voltage Regulators 600mA CMOS LDO 2.5V to 5V 50mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - AP2113MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
AP2113MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators AP2113MTR-G1
IC REG LDO DC FAN 1OUT 8SOIC

IC REG LDO DC FAN 1OUT 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - AP2113MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
AP2113MTR-G1
PMIC - Voltage Regulators - Special Purpose AP2113MTR-G1
IC REG LDO DC FAN 1OUT 8SOIC

IC REG LDO DC FAN 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-AP2113MTR-G1 051744-AP2113MTR-G1 AP2113MTR-G1 AP2113MTR-G1 AP2113MTR-G1
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113MTR-G1 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data