DIODES Incorporated PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1 AP2113KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017558-AP2113KTR-G1 Packaging: Reel - TR Applications: LDO, DC Fan Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 1.6 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017558-AP2113KTR-G1 Packaging: Reel - TR Applications: LDO, DC Fan Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 1.6 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1 - 1017558-AP2113KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1
1017558-AP2113KTR-G1
PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1 1017558-AP2113KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017558-AP2113KTR-G1 Packaging: Reel - TR Applications: LDO, DC Fan Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5.5 V Number of Outputs: 1 Output Voltage: 1.6 V to 5.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017558-AP2113KTR-G1
Packaging: Reel - TR
Applications: LDO, DC Fan
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 1
Output Voltage: 1.6 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 LDO Voltage Regulator IC
750-AP2113KTR-G1
SOT23 LDO Voltage Regulator IC 750-AP2113KTR-G1
IC REG LDO DC FAN 1OUT SOT23-5 Product overview: AP2113KTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT23, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113KTR-G1 can be used for catalog matching and distributor lookup.

IC REG LDO DC FAN 1OUT SOT23-5 Product overview: AP2113KTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT23, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113KTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
AP2113KTR-G1
PMIC - Voltage Regulators - Special Purpose AP2113KTR-G1
IC REG LDO DC FAN 1OUT SOT23-5

IC REG LDO DC FAN 1OUT SOT23-5

Supplier's Site Datasheet
Special Purpose Regulators - AP2113KTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
AP2113KTR-G1
Special Purpose Regulators AP2113KTR-G1
IC REG LDO DC FAN 1OUT SOT23-5

IC REG LDO DC FAN 1OUT SOT23-5

Supplier's Site Datasheet
IC REG LDO DC FAN 1OUT SOT23-5 - 233-AP2113KTR-G1 - Utmel Electronic Limited
Hong Kong, China
IC REG LDO DC FAN 1OUT SOT23-5
233-AP2113KTR-G1
IC REG LDO DC FAN 1OUT SOT23-5 233-AP2113KTR-G1
IC REG LDO DC FAN 1OUT SOT23-5

IC REG LDO DC FAN 1OUT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2113KTR-G1
LDO Voltage Regulators AP2113KTR-G1
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1017558-AP2113KTR-G1 750-AP2113KTR-G1 AP2113KTR-G1 AP2113KTR-G1 233-AP2113KTR-G1 AP2113KTR-G1
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113KTR-G1 SOT23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators IC REG LDO DC FAN 1OUT SOT23-5 LDO Voltage Regulators
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs
Output Voltage 1.6 to 5.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data