IC REG LDO DC FAN 1OUT 8SO Product overview: AP2113AMTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-AP2113AMTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199162-AP2113AMTR-G1
Applications: LDO, DC Fan
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5.5 V
Number of Outputs: 1
Output Voltage: 1.6 V to 5.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 600mA CMOS LDO 2.5V to 5V 50mA
IC REG LDO DC FAN 1OUT 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-AP2113AMTR-G1 | 199162-AP2113AMTR-G1 | AP2113AMTR-G1 | AP2113AMTR-G1 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - AP2113AMTR-G1 | LDO Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | |||
| IOUT | 0.6000 amps | |||
| Dropout Voltage | 0.2000 volts | |||
| IQ | 7.00E-5 amps |