DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 AP2112R5A-3.3TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861323-AP2112R5A-3.3 TRG1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: AP2112 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861323-AP2112R5A-3.3 TRG1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: AP2112 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 - 861323-AP2112R5A-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1
861323-AP2112R5A-3.3TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 861323-AP2112R5A-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861323-AP2112R5A-3.3 TRG1 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: AP2112 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861323-AP2112R5A-3.3TRG1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP2112
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.3V 600MA SOT89 Voltage Regulator IC
776-AP2112R5A-3.3TRG1
3.3V 600MA SOT89 Voltage Regulator IC 776-AP2112R5A-3.3TRG1
IC REG LINEAR 3.3V 600MA SOT89-5 Product overview: AP2112R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2112R5A-3.3TRG 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 600MA SOT89-5 Product overview: AP2112R5A-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2112R5A-3.3TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2112R5A-3.3TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2112R5A-3.3TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2112R5A-3.3TRG1DKR-ND
IC REG LINEAR 3.3V 600MA SOT89-5

IC REG LINEAR 3.3V 600MA SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2112R5A-3.3TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2112R5A-3.3TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2112R5A-3.3TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AP2112R5A-3.3TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AP2112R5A-3.3TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AP2112R5A-3.3TRG1CT-ND
IC REG LINEAR 3.3V 600MA SOT89-5

IC REG LINEAR 3.3V 600MA SOT89-5

Buy Now Datasheet
Voltage Regulators - Linear - AP2112R5A-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2112R5A-3.3TRG1
Voltage Regulators - Linear AP2112R5A-3.3TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2112R5A-3.3TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2112R5A-3.3TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2112R5A-3.3TRG1
IC REG LINEAR 3.3V 600MA SOT89-5

IC REG LINEAR 3.3V 600MA SOT89-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2112R5A-3.3TRG1
LDO Voltage Regulators AP2112R5A-3.3TRG1
LDO Voltage Regulators Low Dropout Reg

LDO Voltage Regulators Low Dropout Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2112R5A-3.3TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2112R5A-3.3TRG1
IC REG LINEAR 3.3V 600MA SOT89-5

IC REG LINEAR 3.3V 600MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2112R5A-3.3TRG1
PMIC - Voltage Regulators - Linear AP2112R5A-3.3TRG1
IC REG LINEAR 3.3V 600MA SOT89-5

IC REG LINEAR 3.3V 600MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 861323-AP2112R5A-3.3TRG1 776-AP2112R5A-3.3TRG1 31-AP2112R5A-3.3TRG1DKR-ND AP2112R5A-3.3TRG1 AP2112R5A-3.3TRG1 AP2112R5A-3.3TRG1 AP2112R5A-3.3TRG1 AP2112R5A-3.3TRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2112R5A-3.3TRG1 3.3V 600MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Package Type SOT89; Other; SOT-89-5 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 SOT89
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data