Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5
IC REG LINEAR 2.6V 600MA SOT89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5
IC REG LINEAR 2.6V 600MA SOT89-5
LDO Voltage Regulators Low Dropout Reg
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2112R5A-2.6TRG1-ND | AP2112R5A-2.6TRG1 | AP2112R5A-2.6TRG1 | AP2112R5A-2.6TRG1 | AP2112R5A-2.6TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89 | ||
| Special Features | Input Overcurrent Protection | Enable |