DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2112R5-2.5TRG1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2112R5-2.5TRG1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2112R5-2.5TRG1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2112R5-2.5TRG1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5-2.5TRG1 - 709475-AP2112R5-2.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5-2.5TRG1
709475-AP2112R5-2.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2112R5-2.5TRG1 709475-AP2112R5-2.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 709475-AP2112R5-2.5T RG1 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 600mA Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65sB (100Hz ~ 1KHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-89-5/6 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.4V at 600mA Current - Quiescent (Iq): 80μA

Manufacturer: Diodes Incorporated
Win Source Part Number: 709475-AP2112R5-2.5TRG1
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65sB (100Hz ~ 1KHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.4V at 600mA
Current - Quiescent (Iq): 80μA

Buy Now
Singapore, Singapore
2.5V 600MA SOT89 Voltage Regulator IC
776-AP2112R5-2.5TRG1
2.5V 600MA SOT89 Voltage Regulator IC 776-AP2112R5-2.5TRG1
IC REG LINEAR 2.5V 600MA SOT89-5 Product overview: AP2112R5-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2112R5-2.5TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 600MA SOT89-5 Product overview: AP2112R5-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 600MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 600MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2112R5-2.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2112R5-2.5TRG1
LDO Voltage Regulators AP2112R5-2.5TRG1
LDO Voltage Regulators 600mA CMOS LDO 50mA 2.5V 250mV

LDO Voltage Regulators 600mA CMOS LDO 50mA 2.5V 250mV

Buy Now Datasheet
Voltage Regulators - Linear - AP2112R5-2.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2112R5-2.5TRG1
Voltage Regulators - Linear AP2112R5-2.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2112R5-2.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2112R5-2.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2112R5-2.5TRG1
IC REG LINEAR 2.5V 600MA SOT89-5

IC REG LINEAR 2.5V 600MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - AP2112R5-2.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2112R5-2.5TRG1
PMIC - Voltage Regulators - Linear AP2112R5-2.5TRG1
IC REG LINEAR 2.5V 600MA SOT89-5

IC REG LINEAR 2.5V 600MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AP2112R5-2.5TRG1DI-ND 709475-AP2112R5-2.5TRG1 776-AP2112R5-2.5TRG1 AP2112R5-2.5TRG1 AP2112R5-2.5TRG1 AP2112R5-2.5TRG1 AP2112R5-2.5TRG1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AP2112R5-2.5TRG1 2.5V 600MA SOT89 Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6 Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADP3302AR2 - 860286-ADP3302AR2 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
View Details
2 suppliers