Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SOIC
LDO Voltage Regulators LDO CMOS HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SOIC
IC REG LINEAR 2.5V 600MA 8SOIC
IC REG LINEAR 2.5V 600MA 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AP2112M-2.5TRG1-ND | AP2112M-2.5TRG1 | AP2112M-2.5TRG1 | AP2112M-2.5TRG1 | AP2112M-2.5TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |