The AP2111MPG-13 is a high-side power switch designed for USB and hot-swap applications, compliant with USB 2.0 standards. It features an active high enable input and provides current limiting of 2.45A with a maximum continuous load current of 2.0A. The device includes essential protections such as short-circuit and thermal protection, along with controlled rise time and under-voltage lockout functionalities. With an on-resistance of 90m,Ѷ and a fast transient response time of 5Oºs, the AP2111MPG-13 ensures efficient power management. It operates within an input voltage range of 2.7V to 5.5V and has a low shutdown current of 1OºA maximum. The device also features a fault report output with a typical blanking time of 7ms to prevent false over-current reporting. The AP2111MPG-13 is available in both SO-8 and MSOP-8EP packages and is rated for an ambient temperature range of -35°C to 85°C. It is fully RoHS compliant and offers robust ESD protection of 4kV HBM and 300V MM, making it suitable for various consumer electronics, communication devices, and computing applications.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009955-AP2111MPG-13
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
POWER LOAD SW, HIGH SIDE, 2.45A, 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH P-CHAN 1:1 8MSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AP2111MPG-13 | 28AK5646 | AP2111MPG-13 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2111MPG-13 | Power Load Sw, High Side, 2.45A, 85Deg C Rohs Compliant Diodes Inc. | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |