Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SO-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017552-AP2111MP-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.8V 600MA 8SO Product overview: AP2111MP-1.8TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2111MP-1.8TRG1
IC REG LINEAR 1.8V 600MA 8SO
IC REG LINEAR 1.8V 600MA 8SO
LDO Voltage Regulators LDO CMOS HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA 8-SO-EP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AP2111MP-1.8TRG1-ND | 1017552-AP2111MP-1.8TRG1 | 776-AP2111MP-1.8TRG1 | AP2111MP-1.8TRG1 | AP2111MP-1.8TRG1 | AP2111MP-1.8TRG1 | AP2111MP-1.8TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AP2111MP-1.8TRG1 | 1.8V 600MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-PSOP | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |