DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1 AP2111H-1.2TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051740-AP2111H-1.2TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.3V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 051740-AP2111H-1.2TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.3V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1 - 051740-AP2111H-1.2TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1
051740-AP2111H-1.2TRG1
PMIC - PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1 051740-AP2111H-1.2TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 051740-AP2111H-1.2TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 1 Output Type: Fixed Output Current: 600mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.3V @ 600mA Operating Supply Current: 80μA PSRR: 65dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 051740-AP2111H-1.2TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 600mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 600mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.3V @ 600mA
Operating Supply Current: 80μA
PSRR: 65dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 600MA Voltage Regulator IC
776-AP2111H-1.2TRG1
1.2V 600MA Voltage Regulator IC 776-AP2111H-1.2TRG1
IC REG LINEAR 1.2V 600MA SOT223 Product overview: AP2111H-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2111H-1.2TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 600MA SOT223 Product overview: AP2111H-1.2TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 600MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP2111H-1.2TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AP2111H-1.2TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AP2111H-1.2TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AP2111H-1.2TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AP2111H-1.2TRG1
PMIC - Voltage Regulators - Linear AP2111H-1.2TRG1
IC REG LINEAR 1.2V 600MA SOT223

IC REG LINEAR 1.2V 600MA SOT223

Supplier's Site Datasheet
Voltage Regulators - Linear - AP2111H-1.2TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AP2111H-1.2TRG1
Voltage Regulators - Linear AP2111H-1.2TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AP2111H-1.2TRG1
LDO Voltage Regulators AP2111H-1.2TRG1
LDO Voltage Regulators 600mA CMOS LDO Reg 0.6A 0.25V 55uA 65dB

LDO Voltage Regulators 600mA CMOS LDO Reg 0.6A 0.25V 55uA 65dB

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AP2111H-1.2TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AP2111H-1.2TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AP2111H-1.2TRG1
IC REG LINEAR 1.2V 600MA SOT223

IC REG LINEAR 1.2V 600MA SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 051740-AP2111H-1.2TRG1 776-AP2111H-1.2TRG1 AP2111H-1.2TRG1-ND AP2111H-1.2TRG1 AP2111H-1.2TRG1 AP2111H-1.2TRG1 AP2111H-1.2TRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AP2111H-1.2TRG1 1.2V 600MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS5205-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details