The AP2101MPG-13 is a high-side power switch designed for USB and hot-swap applications, compliant with USB 2.0 standards. It features an active low enable input and provides current limiting up to 2.45A with a maximum continuous load current of 2.0A. The device includes essential protections such as short-circuit and thermal protection, along with controlled rise time and under-voltage lockout functionalities. With an on-resistance of 90m,Ѷ and a fast transient response time of 5Oºs, the AP2101MPG-13 ensures efficient operation. It operates within an input voltage range of 2.7V to 5.5V and has a low shutdown current of 1OºA maximum. The device is available in SO-8 and MSOP-8EP packages and is rated for ambient temperatures from -35°C to 85°C. Additionally, it is fully RoHS compliant and offers ESD protection of 4kV HBM and 300V MM, making it suitable for various consumer electronics and computing applications.
Power Switch/Driver 1:1 P-Channel 2A 8-MSOP-EP
IC PWR SWITCH P-CHAN 1:1 8MSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2101MPG-13 | AP2101MPG-13 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2 amps |