DIODES Incorporated 3A 200kHz DC-DC Converter IC AP2014SLA

Description
Voltage Mode PWM Controller 3A 200kHz 8-Pin SOP Product overview: AP2014SLA from Diodes Incorporated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AP2014SLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Mode PWM Controller 3A 200kHz 8-Pin SOP Product overview: AP2014SLA from Diodes Incorporated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AP2014SLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3A 200kHz DC-DC Converter IC - 715-AP2014SLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200kHz DC-DC Converter IC
715-AP2014SLA
3A 200kHz DC-DC Converter IC 715-AP2014SLA
Voltage Mode PWM Controller 3A 200kHz 8-Pin SOP Product overview: AP2014SLA from Diodes Incorporated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AP2014SLA can be used for catalog matching and distributor lookup.

Voltage Mode PWM Controller 3A 200kHz 8-Pin SOP Product overview: AP2014SLA from Diodes Incorporated is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 200kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-AP2014SLA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-AP2014SLA
Product Name 3A 200kHz DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 65V HTSSOP Boost DC-DC Converter IC - 715-LM5121QMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC to DC Converter - AAT1143IJS-1.2-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers