Manufacturer: Diodes Incorporated
Win Source Part Number: 111872-AP2014SL-13
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 5V, 12V
Alternative Parts (Cross-Reference): UCC25701PWTR; SC1110TSTR; AP2014SL-U;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SO
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 111872-AP2014SL-13 | AP2014SL-13 | AP2014SL-13 | AP2014SL-13 | AP2014SL-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SL-13 | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Soft Start | Soft Start | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz |