DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SG-13 AP2014SG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199161-AP2014SG-13 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 5V, 12V Alternative Parts (Cross-Reference): MAX8598ETE+T; M51995AFP#TF0G; M51995AP; AP2014SG-13; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 199161-AP2014SG-13 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 5V, 12V Alternative Parts (Cross-Reference): MAX8598ETE+T; M51995AFP#TF0G; M51995AP; AP2014SG-13; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SG-13 - 199161-AP2014SG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SG-13
199161-AP2014SG-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SG-13 199161-AP2014SG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 199161-AP2014SG-13 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOP Purpose: Step-Down Supply Voltage - Operating: 5V, 12V Alternative Parts (Cross-Reference): MAX8598ETE+T; M51995AFP#TF0G; M51995AP; AP2014SG-13; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199161-AP2014SG-13
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 5V, 12V
Alternative Parts (Cross-Reference): MAX8598ETE+T; M51995AFP#TF0G; M51995AP; AP2014SG-13;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - AP2014SG-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP2014SG-13
DC DC Switching Controllers AP2014SG-13
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buy Now
DC DC Switching Controllers - AP2014SG-13 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
AP2014SG-13
DC DC Switching Controllers AP2014SG-13
IC REG CTRLR BUCK SOP-8L

IC REG CTRLR BUCK SOP-8L

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - AP2014SG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP2014SG-13
PMIC - Voltage Regulators - DC DC Switching Controllers AP2014SG-13
IC REG CTRLR BUCK SOP-8L

IC REG CTRLR BUCK SOP-8L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 199161-AP2014SG-13 AP2014SG-13 AP2014SG-13 AP2014SG-13
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2014SG-13 DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Soft Start Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1896995 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CA2524F - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Dead Time Control, Frequency Control
fsw 300 kHz
Duty Cycle 45
View Details