Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987916-AP2014ASL-U
Mounting: SMD (SMT)
Duty Cycle: 95 %
Number of Pins: 8
Number of Outputs: 1
Output Current: 3 A
Rise Time: 50 ns
Fall Time: 50 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOP
Operating Supply Current: 7 mA
Max Frequency: 460 kHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 400 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 20 V
Nominal Supply Current: 7 mA
Max Duty Cycle: 95 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 987916-AP2014ASL-U |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - AP2014ASL-U |
| Package Type | Other; SOP |