DIODES Incorporated DC DC Switching Controllers AP2011SL-13

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - AP2011SLDITR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
AP2011SLDITR-ND
DC DC Switching Controllers AP2011SLDITR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2011SL-13 - 107047-AP2011SL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2011SL-13
107047-AP2011SL-13
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2011SL-13 107047-AP2011SL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 107047-AP2011SL-13 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz Control Features: Enable, Phase Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Purpose: Step-Down Supply Voltage - Operating: 10 V to 40 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 107047-AP2011SL-13
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Phase Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - AP2011SL-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AP2011SL-13
DC DC Switching Controllers AP2011SL-13
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - AP2011SL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AP2011SL-13
PMIC - Voltage Regulators - DC DC Switching Controllers AP2011SL-13
IC REG CTRLR BUCK 14SOIC

IC REG CTRLR BUCK 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP2011SLDITR-ND 107047-AP2011SL-13 AP2011SL-13 AP2011SL-13
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2011SL-13 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SOP SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Soft Start Enable, Phase Control, Soft Start
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Switching Regulators - 1227216 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details