Manufacturer: Diodes Incorporated
Win Source Part Number: 009950-AP2001SL-13
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1kHz to 500kHz
Control Features: Dead Time Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOP
Purpose: Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Regulator Output DC-DC Controller IC
Regulator Output DC-DC Controller IC
IC REG CTRLR BUCK 16SOIC
Regulator Output DC-DC Controller IC
Regulator Output DC-DC Controller IC
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 009950-AP2001SL-13 | 981-AP2001SL-13-CHP | AP2001SL-13 | AP2001SL-13 | AP2001SL-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AP2001SL-13 | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Transistor Driver | ||||
| Package Type | Other; 16-SOP | ||||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active | Active |