DIODES Incorporated Automotive 2.63V Embedded Microprocessor MPU AP1702FWL-7

Description
3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 2.63V 1 Active High/Push-Pull Automotive 3-Pin SC-59 T/R Product overview: AP1702FWL-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.63V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 2.63V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702FWL-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 2.63V 1 Active High/Push-Pull Automotive 3-Pin SC-59 T/R Product overview: AP1702FWL-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.63V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 2.63V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702FWL-7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.63V Embedded Microprocessor MPU - 691-AP1702FWL-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.63V Embedded Microprocessor MPU
691-AP1702FWL-7
Automotive 2.63V Embedded Microprocessor MPU 691-AP1702FWL-7
3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 2.63V 1 Active High/Push-Pull Automotive 3-Pin SC-59 T/R Product overview: AP1702FWL-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.63V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 2.63V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702FWL-7 can be used for catalog matching and distributor lookup.

3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 2.63V 1 Active High/Push-Pull Automotive 3-Pin SC-59 T/R Product overview: AP1702FWL-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.63V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 2.63V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702FWL-7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-AP1702FWL-7
Product Name Automotive 2.63V Embedded Microprocessor MPU
Microprocessor Family AP1702
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details