DIODES Incorporated Automotive 2.93V Voltage Supervisor IC AP1702EWL

Description
Processor Supervisor 2.93V 1 Active High/Push-Pull Automotive 3-Pin SC-59 Product overview: AP1702EWL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702EWL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 2.93V 1 Active High/Push-Pull Automotive 3-Pin SC-59 Product overview: AP1702EWL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702EWL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.93V Voltage Supervisor IC
691-AP1702EWL
Automotive 2.93V Voltage Supervisor IC 691-AP1702EWL
Processor Supervisor 2.93V 1 Active High/Push-Pull Automotive 3-Pin SC-59 Product overview: AP1702EWL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702EWL can be used for catalog matching and distributor lookup.

Processor Supervisor 2.93V 1 Active High/Push-Pull Automotive 3-Pin SC-59 Product overview: AP1702EWL from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702EWL can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 181216-AP1702EWL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
181216-AP1702EWL
Integrated Circuits(ICs) 181216-AP1702EWL
Manufacturer: Diodes Incorporated Win Source Part Number: 181216-AP1702EWL Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: AP1702 Alternative Parts (Cross-Reference): AP1702ESAL-7; AP1702EWL-7; ADM810SART-REEL-7; ADM810SARTZ-REEL; Introduction Date: July 03, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 181216-AP1702EWL
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: AP1702
Alternative Parts (Cross-Reference): AP1702ESAL-7; AP1702EWL-7; ADM810SART-REEL-7; ADM810SARTZ-REEL;
Introduction Date: July 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-AP1702EWL 181216-AP1702EWL
Product Name Automotive 2.93V Voltage Supervisor IC Integrated Circuits(ICs)
Output Options Inverting; Active High
Unlock Full Specs
to access all available technical data

Similar Products

 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details
Voltage Supervisors - 1901679P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details