DIODES Incorporated Supervisors AP1702EWG-7

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 981-AP1702EWG-7-CHP - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - AP1702EWGDICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
AP1702EWGDICT-ND
Supervisors AP1702EWGDICT-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - 31-AP1702EWG-7TR-ND - DigiKey
Thief River Falls, MN, United States
IC MPU RESET CIRC 2.93V SC59-3

IC MPU RESET CIRC 2.93V SC59-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - AP1702EWG-7 - 009948-AP1702EWG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AP1702EWG-7
009948-AP1702EWG-7
PMIC - PMIC - Supervisors - AP1702EWG-7 009948-AP1702EWG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009948-AP1702EWG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009948-AP1702EWG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - AP1702EWG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1702EWG-7
Supervisors AP1702EWG-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - AP1702EWG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1702EWG-7
Supervisors AP1702EWG-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AP1702EWG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AP1702EWG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AP1702EWG-7
IC MPU RESET CIRC 2.93V SC59-3

IC MPU RESET CIRC 2.93V SC59-3

Supplier's Site
PMIC - Supervisors - AP1702EWG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AP1702EWG-7
PMIC - Supervisors AP1702EWG-7
IC MPU RESET CIRC 2.93V SC59-3

IC MPU RESET CIRC 2.93V SC59-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 981-AP1702EWG-7-CHP 009948-AP1702EWG-7 AP1702EWG-7 AP1702EWG-7 AP1702EWG-7
Product Name Supervisors PMIC - PMIC - Supervisors - AP1702EWG-7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SC-59-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details