DIODES Incorporated Voltage Supervisor IC AP1702BWL-7

Description
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702BWL-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702BWL-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702BWL-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702BWL-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP1702BWL-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the supply voltage (V_{CC}) falls below a preset threshold, maintaining the reset for at least 240 milliseconds after V_{CC} returns above the threshold. This device features a push-pull output with an active high reset signal, making it suitable for various applications including computers, controllers, and portable equipment. The AP1702BWL-7 operates within a voltage range of 1.0V to 5.5V and has a typical supply current of 20µA, which is advantageous for battery-powered devices. It is available in a compact 3-pin SC59 package and is RoHS compliant. The reset comparator is designed to ignore fast transients, ensuring reliable operation in fluctuating power conditions. This product is particularly useful in applications requiring precise monitoring of power supply voltages of +2.5V, +3V, +3.3V, and +5V.

Datasheet Summary
Powered by GS/AI

The AP1702BWL-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal when the supply voltage (V_{CC}) falls below a preset threshold, maintaining the reset for at least 240 milliseconds after V_{CC} returns above the threshold. This device features a push-pull output with an active high reset signal, making it suitable for various applications including computers, controllers, and portable equipment. The AP1702BWL-7 operates within a voltage range of 1.0V to 5.5V and has a typical supply current of 20µA, which is advantageous for battery-powered devices. It is available in a compact 3-pin SC59 package and is RoHS compliant. The reset comparator is designed to ignore fast transients, ensuring reliable operation in fluctuating power conditions. This product is particularly useful in applications requiring precise monitoring of power supply voltages of +2.5V, +3V, +3.3V, and +5V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-AP1702BWL-7
Voltage Supervisor IC 691-AP1702BWL-7
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702BWL-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702BWL-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702BWL-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702BWL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - AP1702BWL-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
AP1702BWL-7-ND
Supervisors AP1702BWL-7-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - AP1702BWL-7 - 039247-AP1702BWL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AP1702BWL-7
039247-AP1702BWL-7
PMIC - PMIC - Supervisors - AP1702BWL-7 039247-AP1702BWL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 039247-AP1702BWL-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 039247-AP1702BWL-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - AP1702BWL-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1702BWL-7
Supervisors AP1702BWL-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AP1702BWL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AP1702BWL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AP1702BWL-7
IC SUPERVISOR 1 CHANNEL SC59-3

IC SUPERVISOR 1 CHANNEL SC59-3

Supplier's Site
PMIC - Supervisors - AP1702BWL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AP1702BWL-7
PMIC - Supervisors AP1702BWL-7
IC SUPERVISOR 1 CHANNEL SC59-3

IC SUPERVISOR 1 CHANNEL SC59-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-AP1702BWL-7 AP1702BWL-7-ND 039247-AP1702BWL-7 AP1702BWL-7 AP1702BWL-7 AP1702BWL-7
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - AP1702BWL-7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SC-59-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details