DIODES Incorporated PMIC - PMIC - Supervisors - AP1701GWG-7 AP1701GWG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009947-AP1701GWG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009947-AP1701GWG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AP1701GWG-7 - 009947-AP1701GWG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AP1701GWG-7
009947-AP1701GWG-7
PMIC - PMIC - Supervisors - AP1701GWG-7 009947-AP1701GWG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 009947-AP1701GWG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009947-AP1701GWG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 981-AP1701GWG-7-CHP - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - AP1701GWGDICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
AP1701GWGDICT-ND
Supervisors AP1701GWGDICT-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - 31-AP1701GWG-7TR-ND - DigiKey
Thief River Falls, MN, United States
IC MPU RESET CIRC 2.25V SC59-3

IC MPU RESET CIRC 2.25V SC59-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AP1701GWG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AP1701GWG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AP1701GWG-7
IC MPU RESET CIRC 2.25V SC59-3

IC MPU RESET CIRC 2.25V SC59-3

Supplier's Site
Supervisors - AP1701GWG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1701GWG-7
Supervisors AP1701GWG-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - AP1701GWG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1701GWG-7
Supervisors AP1701GWG-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
PMIC - Supervisors - AP1701GWG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AP1701GWG-7
PMIC - Supervisors AP1701GWG-7
IC MPU RESET CIRC 2.25V SC59-3

IC MPU RESET CIRC 2.25V SC59-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 009947-AP1701GWG-7 981-AP1701GWG-7-CHP AP1701GWG-7 AP1701GWG-7 AP1701GWG-7
Product Name PMIC - PMIC - Supervisors - AP1701GWG-7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC-59-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details