DIODES Incorporated 4.00V Embedded Microprocessor MPU AP1701CWG-7

Description
IC MPU RESET CIRC 4.00V SC59-3 Product overview: AP1701CWG-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1701CWG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RESET CIRC 4.00V SC59-3 Product overview: AP1701CWG-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1701CWG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.00V Embedded Microprocessor MPU
691-AP1701CWG-7
4.00V Embedded Microprocessor MPU 691-AP1701CWG-7
IC MPU RESET CIRC 4.00V SC59-3 Product overview: AP1701CWG-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1701CWG-7 can be used for catalog matching and distributor lookup.

IC MPU RESET CIRC 4.00V SC59-3 Product overview: AP1701CWG-7 from Diodes Incorporated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 4.00V, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1701CWG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-AP1701CWG-7
Product Name 4.00V Embedded Microprocessor MPU
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Microprocessors - AM1808BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details