DIODES Incorporated IC MPU RESET CIRC 4.38V SC59-3 AP1701BWG-7

Description
IC MPU RESET CIRC 4.38V SC59-3
Description
IC MPU RESET CIRC 4.38V SC59-3

Suppliers

Company
Product
Description
Supplier Links
IC MPU RESET CIRC 4.38V SC59-3 - 233-AP1701BWG-7 - Utmel Electronic Limited
Hong Kong, China
IC MPU RESET CIRC 4.38V SC59-3
233-AP1701BWG-7
IC MPU RESET CIRC 4.38V SC59-3 233-AP1701BWG-7
IC MPU RESET CIRC 4.38V SC59-3

IC MPU RESET CIRC 4.38V SC59-3

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Microprocessor Chips (MPU)
Product Number 233-AP1701BWG-7
Product Name IC MPU RESET CIRC 4.38V SC59-3
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM1808BZWTD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 150-SAMA7G54D1GT-I/4UB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details