DIODES Incorporated PMIC - PMIC - Supervisors - AP1701AWL-7 AP1701AWL-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078348-AP1701AWL-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078348-AP1701AWL-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - AP1701AWL-7 - 078348-AP1701AWL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AP1701AWL-7
078348-AP1701AWL-7
PMIC - PMIC - Supervisors - AP1701AWL-7 078348-AP1701AWL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 078348-AP1701AWL-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078348-AP1701AWL-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - AP1701AWL-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1701AWL-7
Supervisors AP1701AWL-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
PMIC - Supervisors - AP1701AWL-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AP1701AWL-7
PMIC - Supervisors AP1701AWL-7
IC SUPERVISOR 1 CHANNEL SC59-3

IC SUPERVISOR 1 CHANNEL SC59-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 078348-AP1701AWL-7 AP1701AWL-7 AP1701AWL-7
Product Name PMIC - PMIC - Supervisors - AP1701AWL-7 Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers